Pyromation Thermoplastic Screw Cover Head - Accessories

Description
Thermocouple and RTD connection heads provide a protected, clean area for mounting a terminal block or transmitter as part of the transition from temperature sensor assembly to lead wire. As a full-line manufacturer, Pyromation produces its own design-patented connection heads for its temperature sensor assemblies and other applications. The product line includes General-Purpose (GP) aluminum, plastic, stainless steel and cast iron connection heads, with NEMA 4X ratings for indoor or outdoor use. Pyromation's re-designed explosion-proof (XP), aluminum and stainless steel thermocouple and RTD connection heads are approved as individual components or as part of temperature sensing assemblies used in hazardous locations. Most of the line consists of screw-cover connection heads; however, the company also carries a flip-top aluminum head for easy-access, and a miniature-style connection head. Our thermocouple and RTD connection heads are designed to accommodate most terminal blocks and transmitters, including DIN Form B types. Specifications, ratings and drawings for each connection head are located in the designated catalog pages (see links to pages below). As an added benefit, Pyromation provides private brand labeling of its thermocouple and RTD heads upon request. Connection heads are available as separate components or as a part of complete temperature sensor assemblies.
Request a Quote Datasheet
Description
Thermocouple and RTD connection heads provide a protected, clean area for mounting a terminal block or transmitter as part of the transition from temperature sensor assembly to lead wire. As a full-line manufacturer, Pyromation produces its own design-patented connection heads for its temperature sensor assemblies and other applications. The product line includes General-Purpose (GP) aluminum, plastic, stainless steel and cast iron connection heads, with NEMA 4X ratings for indoor or outdoor use. Pyromation's re-designed explosion-proof (XP), aluminum and stainless steel thermocouple and RTD connection heads are approved as individual components or as part of temperature sensing assemblies used in hazardous locations. Most of the line consists of screw-cover connection heads; however, the company also carries a flip-top aluminum head for easy-access, and a miniature-style connection head. Our thermocouple and RTD connection heads are designed to accommodate most terminal blocks and transmitters, including DIN Form B types. Specifications, ratings and drawings for each connection head are located in the designated catalog pages (see links to pages below). As an added benefit, Pyromation provides private brand labeling of its thermocouple and RTD heads upon request. Connection heads are available as separate components or as a part of complete temperature sensor assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoplastic Screw Cover Head - Accessories -  - Pyromation
Fort Wayne, IN, United States
Thermoplastic Screw Cover Head - Accessories
Thermoplastic Screw Cover Head - Accessories
Thermocouple and RTD connection heads provide a protected, clean area for mounting a terminal block or transmitter as part of the transition from temperature sensor assembly to lead wire. As a full-line manufacturer, Pyromation produces its own design-patented connection heads for its temperature sensor assemblies and other applications. The product line includes General-Purpose (GP) aluminum, plastic, stainless steel and cast iron connection heads, with NEMA 4X ratings for indoor or outdoor use. Pyromation's re-designed explosion-proof (XP), aluminum and stainless steel thermocouple and RTD connection heads are approved as individual components or as part of temperature sensing assemblies used in hazardous locations. Most of the line consists of screw-cover connection heads; however, the company also carries a flip-top aluminum head for easy-access, and a miniature-style connection head. Our thermocouple and RTD connection heads are designed to accommodate most terminal blocks and transmitters, including DIN Form B types. Specifications, ratings and drawings for each connection head are located in the designated catalog pages (see links to pages below). As an added benefit, Pyromation provides private brand labeling of its thermocouple and RTD heads upon request. Connection heads are available as separate components or as a part of complete temperature sensor assemblies.

Thermocouple and RTD connection heads provide a protected, clean area for mounting a terminal block or transmitter as part of the transition from temperature sensor assembly to lead wire.

As a full-line manufacturer, Pyromation produces its own design-patented connection heads for its temperature sensor assemblies and other applications. The product line includes General-Purpose (GP) aluminum, plastic, stainless steel and cast iron connection heads, with NEMA 4X ratings for indoor or outdoor use. Pyromation's re-designed explosion-proof (XP), aluminum and stainless steel thermocouple and RTD connection heads are approved as individual components or as part of temperature sensing assemblies used in hazardous locations. Most of the line consists of screw-cover connection heads; however, the company also carries a flip-top aluminum head for easy-access, and a miniature-style connection head. Our thermocouple and RTD connection heads are designed to accommodate most terminal blocks and transmitters, including DIN Form B types. Specifications, ratings and drawings for each connection head are located in the designated catalog pages (see links to pages below).

As an added benefit, Pyromation provides private brand labeling of its thermocouple and RTD heads upon request. Connection heads are available as separate components or as a part of complete temperature sensor assemblies.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category Connection Heads
Product Name Thermoplastic Screw Cover Head - Accessories
Features Weatherproof; Sanitary; Chemical Resistant
Text for Approvals UL, CSA, FDA, NEMA 4X
Operating Temp ? to 198 F (? to 92.22 C)
Temperature Sensor Accepted Thermocouple; RTD
Head Type Screw Cap & Chain
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Connection Heads - Accessories -  - Pyromation
Specs
Temperature Sensor Accepted Thermocouple; RTD
Head Type Screw Cap & Chain
Materials Plastic
View Details
Cast Iron Screw-Cover GP Connection Head -  - Pyromation
Specs
Features Epoxy Coated
Text for Approvals FM/CSA; Non-Incendive Class I, Division II, Groups A, B, C, and D; Class II, Division II, Groups F and G; Class III; NEMA 4X/IP66,
Operating Temp 825 F (441 C)
View Details
Miniature Nickel Plated Steel Head - Accessories -  - Pyromation
Specs
Features Miniature; Weatherproof
Temperature Sensor Accepted Thermocouple; RTD
Head Type Bolted Cover
View Details
Connection Head - Accessories -  - Pyromation
Specs
Features Weatherproof; Chemical Resistant
Text for Approvals NEMA 4
Operating Temp ? to 825 F (? to 441 C)
View Details