Pyromation Hazardous Location Connection Head - Accessories

Description
The series 800 thermocouple and RTD connection heads listed below are UL listed and they meet the requirements listed under UL886 and CSA C22.2 for Class I Groups C, D, Division 1 and 2; Class II Groups E, F, G; Class III for use in hazardous locations as described by the National Electrical Code. Series 804 and 805 heads are supplied with a bright finish 316L stainless steel body and cap, and they provide excellent chemical and corrosion resistance and meets NEMA 4X requirements. Series 807 and 808 heads are provided with a zinc-plated cast iron body and polished aluminum cap and they provide some degree of corrosion resistance. All heads are supplied with an internal ground screw, a 825°F temperature rated gasket, and they will accept any of the series 340 terminal blocks listed below and Pyromation's standard series 440 RTD transmitters.
Request a Quote Datasheet
Description
The series 800 thermocouple and RTD connection heads listed below are UL listed and they meet the requirements listed under UL886 and CSA C22.2 for Class I Groups C, D, Division 1 and 2; Class II Groups E, F, G; Class III for use in hazardous locations as described by the National Electrical Code. Series 804 and 805 heads are supplied with a bright finish 316L stainless steel body and cap, and they provide excellent chemical and corrosion resistance and meets NEMA 4X requirements. Series 807 and 808 heads are provided with a zinc-plated cast iron body and polished aluminum cap and they provide some degree of corrosion resistance. All heads are supplied with an internal ground screw, a 825°F temperature rated gasket, and they will accept any of the series 340 terminal blocks listed below and Pyromation's standard series 440 RTD transmitters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Connection Head - Accessories -  - Pyromation
Fort Wayne, IN, United States
Hazardous Location Connection Head - Accessories
Hazardous Location Connection Head - Accessories
The series 800 thermocouple and RTD connection heads listed below are UL listed and they meet the requirements listed under UL886 and CSA C22.2 for Class I Groups C, D, Division 1 and 2; Class II Groups E, F, G; Class III for use in hazardous locations as described by the National Electrical Code. Series 804 and 805 heads are supplied with a bright finish 316L stainless steel body and cap, and they provide excellent chemical and corrosion resistance and meets NEMA 4X requirements. Series 807 and 808 heads are provided with a zinc-plated cast iron body and polished aluminum cap and they provide some degree of corrosion resistance. All heads are supplied with an internal ground screw, a 825°F temperature rated gasket, and they will accept any of the series 340 terminal blocks listed below and Pyromation's standard series 440 RTD transmitters.

The series 800 thermocouple and RTD connection heads listed below are UL listed and they meet the requirements listed under UL886 and CSA C22.2 for Class I Groups C, D, Division 1 and 2; Class II Groups E, F, G; Class III for use in hazardous locations as described by the National Electrical Code. Series 804 and 805 heads are supplied with a bright finish 316L stainless steel body and cap, and they provide excellent chemical and corrosion resistance and meets NEMA 4X requirements. Series 807 and 808 heads are provided with a zinc-plated cast iron body and polished aluminum cap and they provide some degree of corrosion resistance. All heads are supplied with an internal ground screw, a 825°F temperature rated gasket, and they will accept any of the series 340 terminal blocks listed below and Pyromation's standard series 440 RTD transmitters.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category Connection Heads
Product Name Hazardous Location Connection Head - Accessories
Features Weatherproof; Chemical Resistant
Text for Approvals UL, CSA, NEMA 4X
Operating Temp ? to 825 F (? to 441 C)
Temperature Sensor Accepted Thermocouple; RTD
Head Type Screw Cap & Chain
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Nickel Plated Steel Head - Accessories -  - Pyromation
Specs
Features Miniature; Weatherproof
Temperature Sensor Accepted Thermocouple; RTD
Head Type Bolted Cover
View Details
Die-Cast Aluminum Flip Top Connection Head -  - Pyromation
Specs
Temperature Sensor Accepted Thermocouple; RTD
Head Type Hinged, Latching Closure
Terminal Block Single Element Terminal Block; Multi Element Terminal Block
View Details
Thermoplastic Screw Cover Head - Accessories -  - Pyromation
Specs
Features Weatherproof; Sanitary; Chemical Resistant
Text for Approvals UL, CSA, FDA, NEMA 4X
Operating Temp ? to 198 F (? to 92.22 C)
View Details
Cast Iron Screw-Cover GP Connection Head -  - Pyromation
Specs
Features Epoxy Coated
Text for Approvals FM/CSA; Non-Incendive Class I, Division II, Groups A, B, C, and D; Class II, Division II, Groups F and G; Class III; NEMA 4X/IP66,
Operating Temp 825 F (441 C)
View Details