Acrolab Ltd. Straight Noble Metal Thermocouple Elements C-3

Description
Noble metal thermocouple elements are designed as replacem ent elements for use in high temperature protection tube assem blies. Various calibrations, gauges, insulator styles and juncti ons are available.
Datasheet
Description
Noble metal thermocouple elements are designed as replacem ent elements for use in high temperature protection tube assem blies. Various calibrations, gauges, insulator styles and juncti ons are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Windsor, Ontario, Canada
Straight Noble Metal Thermocouple Elements
C-3
Straight Noble Metal Thermocouple Elements C-3
Noble metal thermocouple elements are designed as replacem ent elements for use in high temperature protection tube assem blies. Various calibrations, gauges, insulator styles and juncti ons are available.

Noble metal thermocouple elements are designed as replacem ent elements for use in high temperature protection tube assem blies. Various calibrations, gauges, insulator styles and juncti ons are available.

Supplier's Site Datasheet

Technical Specifications

  Acrolab Ltd.
Product Category Thermocouple Elements
Product Number C-3
Product Name Straight Noble Metal Thermocouple Elements
Thermocouple Type B; S; R
Unlock Full Specs
to access all available technical data

Similar Products

Spade Thermocouple - Plastic -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Gauge 24
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 4554270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details
Thermocouple - 104A TC105K - Glas-Col, LLC
Specs
Thermocouple Type K
Length 48 inch (1219 mm)
Gauge 24
View Details