Proto® Industrial Tools SCREWDRIVER ST-630S

Description
TORX TYPE NICKEL CHROME PLATED FINISH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T30 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.26 LB
Datasheet
Description
TORX TYPE NICKEL CHROME PLATED FINISH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T30 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.26 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-630S - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-630S
SCREWDRIVER ST-630S
TORX TYPE NICKEL CHROME PLATED FINISH 4 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS T30 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.26 LB
  • TORX TYPE
  • NICKEL CHROME PLATED FINISH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • T30 TIP SIZE
  • ALLOY STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.26 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-630S
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2123 - WAGO
Specs
Drive Type Crosshead; PH3
View Details
2 suppliers
Screwdriver - 038.065.125 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 10 inch (254 mm)
View Details
SCREWDRIVER - E165399 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Standard Screwdriver
Drive Type Six-Point
Drive Details TT40
View Details