Proto® Industrial Tools SCREWDRIVER ST-1151S

Description
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #0 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 WEIGHT 0.03 LB
Datasheet
Description
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #0 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 WEIGHT 0.03 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCREWDRIVER - ST-1151S - Proto® Industrial Tools
New Britain, CT, USA
SCREWDRIVER
ST-1151S
SCREWDRIVER ST-1151S
PHILLIPS TYPE NICKEL CHROME PLATED FINISH 2 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS #0 TIP SIZE ALLOY STEEL SHANK MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.15 WEIGHT 0.03 LB
  • PHILLIPS TYPE
  • NICKEL CHROME PLATED FINISH
  • 2 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • #0 TIP SIZE
  • ALLOY STEEL SHANK MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.15
  • WEIGHT 0.03 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Screwdrivers (hand tool)
Product Number ST-1151S
Product Name SCREWDRIVER
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
4622 - Screwdrivers for slotted screws DRALL+ - 46221100 - Stahlwille North America
Specs
Drive Type Slotted
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details