Proto® Industrial Tools PLIER PT-1266

Description
LOCK RING TYPE ALLOY STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 7 3/4 OVERALL LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.54 LB
Datasheet
Description
LOCK RING TYPE ALLOY STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 7 3/4 OVERALL LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.54 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - PT-1266 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
PT-1266
PLIER PT-1266
LOCK RING TYPE ALLOY STEEL MATERIAL 7 3/4 INCH OVERALL LENGTH 7 3/4 OVERALL LENGTH - FRACTIONAL FORGED, HEAT TREATED PROCESS BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.54 LB
  • LOCK RING TYPE
  • ALLOY STEEL MATERIAL
  • 7 3/4 INCH OVERALL LENGTH
  • 7 3/4 OVERALL LENGTH - FRACTIONAL
  • FORGED, HEAT TREATED PROCESS
  • BLACKHAWK[T], PROTO[R] BRAND
  • WEIGHT 0.54 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number PT-1266
Product Name PLIER
Length 7.75 inch (197 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
6602 - Heavy duty side cutters - 66025180 - Stahlwille North America
Specs
Type Diagonal
Length 7.09 inch (180 mm)
Weight 10.23 oz (2.84 N)
View Details
Plier - J393 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 6.88 inch (175 mm)
Features Soft Handles
View Details