Proto® Industrial Tools Plier J393

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-7/8 INCH OVERALL LENGTH 6-7/8 OVERALL LENGTH - FRACTIONAL 6.875 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-7/8 INCH OVERALL LENGTH 6-7/8 OVERALL LENGTH - FRACTIONAL 6.875 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J393 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J393
Plier J393
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 6-7/8 INCH OVERALL LENGTH 6-7/8 OVERALL LENGTH - FRACTIONAL 6.875 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 6-7/8 INCH OVERALL LENGTH
  • 6-7/8 OVERALL LENGTH - FRACTIONAL
  • 6.875 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J393
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 1923656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Locking; Specialty / Other; Locking pliers
Length 9.45 inch (240 mm)
View Details
6501 - Combination pliers - 65013180 - Stahlwille North America
Specs
Type Combination
Length 7.09 inch (180 mm)
Weight 8.82 oz (2.45 N)
View Details
PLIER - E117921 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal; Retaining-Ring
Length 5.7 inch (145 mm)
Features Bent Nose; Soft Handles
View Details