Proto® Industrial Tools LOCKING CLAMP PT-1105-2

Description
CURVED JAW TYPE 5 5/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 13/64 INCH L X 1 17/64 INCH W X 1/4 INCH THK WEIGHT 0.45 LB
Datasheet
Description
CURVED JAW TYPE 5 5/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 13/64 INCH L X 1 17/64 INCH W X 1/4 INCH THK WEIGHT 0.45 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - PT-1105-2 - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
PT-1105-2
LOCKING CLAMP PT-1105-2
CURVED JAW TYPE 5 5/8 INCH CUSHION GRIP HANDLE MATERIAL ALLOY STEEL JAW MATERIAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.24 JAW SIZE 1 13/64 INCH L X 1 17/64 INCH W X 1/4 INCH THK WEIGHT 0.45 LB
  • CURVED JAW TYPE
  • 5 5/8 INCH
  • CUSHION GRIP HANDLE MATERIAL
  • ALLOY STEEL JAW MATERIAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.24
  • JAW SIZE 1 13/64 INCH L X 1 17/64 INCH W X 1/4 INCH THK
  • WEIGHT 0.45 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number PT-1105-2
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 8296189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 5.91 inch (150 mm)
View Details
340 LB CAP Pulling Action Latch Toggle Clamps - 70029-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
C Clamp - J404 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type C / G Clamp
Toggle Clamp Type DEEP THROAT
Body Material Steel
View Details