Proto® Industrial Tools Punch Set J96A

Description
DRIFT TYPE STEEL MATERIAL BLACK OXIDE FINISH REDUCING, REVERSE TAPER SHANK TYPE 7 PIECE(S) HEAT TREATED PROCESS 3/32 INCH, 1/8 INCH, 3/16 INCH, 1/2 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH DRIFT PUNCH SET CONTENT OVERALL LENGTH 10 INCH INCLUDES CANVAS TOOL POUCH APPLICABLE STANDARD ASME B107.48
Datasheet
Description
DRIFT TYPE STEEL MATERIAL BLACK OXIDE FINISH REDUCING, REVERSE TAPER SHANK TYPE 7 PIECE(S) HEAT TREATED PROCESS 3/32 INCH, 1/8 INCH, 3/16 INCH, 1/2 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH DRIFT PUNCH SET CONTENT OVERALL LENGTH 10 INCH INCLUDES CANVAS TOOL POUCH APPLICABLE STANDARD ASME B107.48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punch Set - J96A - Proto® Industrial Tools
New Britain, CT, USA
Punch Set
J96A
Punch Set J96A
DRIFT TYPE STEEL MATERIAL BLACK OXIDE FINISH REDUCING, REVERSE TAPER SHANK TYPE 7 PIECE(S) HEAT TREATED PROCESS 3/32 INCH, 1/8 INCH, 3/16 INCH, 1/2 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH DRIFT PUNCH SET CONTENT OVERALL LENGTH 10 INCH INCLUDES CANVAS TOOL POUCH APPLICABLE STANDARD ASME B107.48
  • DRIFT TYPE
  • STEEL MATERIAL
  • BLACK OXIDE FINISH
  • REDUCING, REVERSE TAPER SHANK TYPE
  • 7 PIECE(S)
  • HEAT TREATED PROCESS
  • 3/32 INCH, 1/8 INCH, 3/16 INCH, 1/2 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH DRIFT PUNCH SET CONTENT
  • OVERALL LENGTH 10 INCH
  • INCLUDES CANVAS TOOL POUCH
  • APPLICABLE STANDARD ASME B107.48
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J96A
Product Name Punch Set
Type Punch Set
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2905109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 inch (3 mm)
Overall Length 5.47 inch (139 mm)
View Details
DRIFT PUNCH - J961/4S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.0938 inch (2.38 mm)
Shank Diameter 0.2500 inch (6.35 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-53 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.1875 inch (4.76 mm)
Overall Length 3.5 inch (88.9 mm)
View Details