Proto® Industrial Tools DRIFT PUNCH J9634B

Description
BRASS MATERIAL 8 INCH OVERALL LENGTH 3/4 INCH POINT SIZE 3/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 1.05 LB
Datasheet
Description
BRASS MATERIAL 8 INCH OVERALL LENGTH 3/4 INCH POINT SIZE 3/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 1.05 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J9634B - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J9634B
DRIFT PUNCH J9634B
BRASS MATERIAL 8 INCH OVERALL LENGTH 3/4 INCH POINT SIZE 3/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 1.05 LB
  • BRASS MATERIAL
  • 8 INCH OVERALL LENGTH
  • 3/4 INCH POINT SIZE
  • 3/4 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • WEIGHT 1.05 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J9634B
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251687 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Pin Punch - J48732 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 5.5 inch (140 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-28 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2500 inch (6.35 mm)
View Details