Proto® Industrial Tools Drift Punch J961/2

Description
1/2 INCH SHANK SIZE 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL .25 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK POINT SIZE - DECIMAL - UOM IN 96 MODEL
Datasheet
Description
1/2 INCH SHANK SIZE 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL .25 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK POINT SIZE - DECIMAL - UOM IN 96 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - J961/2 - Proto® Industrial Tools
New Britain, CT, USA
Drift Punch
J961/2
Drift Punch J961/2
1/2 INCH SHANK SIZE 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL .25 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK POINT SIZE - DECIMAL - UOM IN 96 MODEL
  • 1/2 INCH SHANK SIZE
  • 1/4 INCH POINT SIZE
  • 1/4 POINT SIZE - FRACTIONAL
  • .25 POINT SIZE - DECIMAL
  • PROTO. BRAND
  • PACKAGING QUANTITY 6 PIECES PER PACK
  • POINT SIZE - DECIMAL - UOM IN
  • 96 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J961/2
Product Name Drift Punch
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4609550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.6693 inch (17 mm)
Overall Length 5.12 inch (130 mm)
View Details
PIN PUNCH - CT-1456 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 5.52 inch (140 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-57 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 5 inch (127 mm)
View Details