Proto® Industrial Tools CHISEL SET J86CS2

Description
COLD TYPE HEAT TREATED BLACK OXIDE S2 STEEL MATERIAL 1/2 INCH, 1/4 INCH, 3/8 INCH, 5/16 INCH, 7/16 INCH SHANK SIZE 5 PIECE(S) 1.17 LB WEIGHT (1) 6 3/4 INCH L X 5/8 INCH W J86A1/2S2, (1) 5 1/8 INCH L X 5/16 INCH W J86A1/4S2, (1) 5 9/16 INCH L X 7/16 INCH W J86A3/8S2, (1) 5 3/8 INCH L X 3/8 INCH W J86A5/16S2, (1) 6 INCH L X 1/2 INCH W J86A7/16S2, (1) 6 INCH L X 1/2 INCH W J86A7/16S2 COLD CHISEL SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WITH POUCH
Datasheet
Description
COLD TYPE HEAT TREATED BLACK OXIDE S2 STEEL MATERIAL 1/2 INCH, 1/4 INCH, 3/8 INCH, 5/16 INCH, 7/16 INCH SHANK SIZE 5 PIECE(S) 1.17 LB WEIGHT (1) 6 3/4 INCH L X 5/8 INCH W J86A1/2S2, (1) 5 1/8 INCH L X 5/16 INCH W J86A1/4S2, (1) 5 9/16 INCH L X 7/16 INCH W J86A3/8S2, (1) 5 3/8 INCH L X 3/8 INCH W J86A5/16S2, (1) 6 INCH L X 1/2 INCH W J86A7/16S2, (1) 6 INCH L X 1/2 INCH W J86A7/16S2 COLD CHISEL SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WITH POUCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHISEL SET - J86CS2 - Proto® Industrial Tools
New Britain, CT, USA
CHISEL SET
J86CS2
CHISEL SET J86CS2
COLD TYPE HEAT TREATED BLACK OXIDE S2 STEEL MATERIAL 1/2 INCH, 1/4 INCH, 3/8 INCH, 5/16 INCH, 7/16 INCH SHANK SIZE 5 PIECE(S) 1.17 LB WEIGHT (1) 6 3/4 INCH L X 5/8 INCH W J86A1/2S2, (1) 5 1/8 INCH L X 5/16 INCH W J86A1/4S2, (1) 5 9/16 INCH L X 7/16 INCH W J86A3/8S2, (1) 5 3/8 INCH L X 3/8 INCH W J86A5/16S2, (1) 6 INCH L X 1/2 INCH W J86A7/16S2, (1) 6 INCH L X 1/2 INCH W J86A7/16S2 COLD CHISEL SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WITH POUCH
  • COLD TYPE
  • HEAT TREATED BLACK OXIDE S2 STEEL MATERIAL
  • 1/2 INCH, 1/4 INCH, 3/8 INCH, 5/16 INCH, 7/16 INCH SHANK SIZE
  • 5 PIECE(S)
  • 1.17 LB WEIGHT
  • (1) 6 3/4 INCH L X 5/8 INCH W J86A1/2S2, (1) 5 1/8 INCH L X 5/16 INCH W J86A1/4S2, (1) 5 9/16 INCH L X 7/16 INCH W J86A3/8S2, (1) 5 3/8 INCH L X 3/8 INCH W J86A5/16S2, (1) 6 INCH L X 1/2 INCH W J86A7/16S2, (1) 6 INCH L X 1/2 INCH W J86A7/16S2 COLD CHISEL SET CONTENT
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WITH POUCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Chisels
Product Number J86CS2
Product Name CHISEL SET
Unlock Full Specs
to access all available technical data

Similar Products

CHISEL - J721/4S2 - Proto® Industrial Tools
Proto® Industrial Tools
View Details
Air Engraving Pen - EP50 Series - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
View Details