Proto® Industrial Tools CHISEL J721/4S2

Description
CAPE, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 5/8 INCH OVERALL LENGTH 3/16 INCH BLADE WIDTH 3/16 BLADE WIDTH - FRACTIONAL 1/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.06 LB BLADE SIZE - FRACTIONAL J721/4S2
Datasheet
Description
CAPE, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 5/8 INCH OVERALL LENGTH 3/16 INCH BLADE WIDTH 3/16 BLADE WIDTH - FRACTIONAL 1/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.06 LB BLADE SIZE - FRACTIONAL J721/4S2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHISEL - J721/4S2 - Proto® Industrial Tools
New Britain, CT, USA
CHISEL
J721/4S2
CHISEL J721/4S2
CAPE, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 5/8 INCH OVERALL LENGTH 3/16 INCH BLADE WIDTH 3/16 BLADE WIDTH - FRACTIONAL 1/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.06 LB BLADE SIZE - FRACTIONAL J721/4S2
  • CAPE, CUTTING TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 5/8 INCH OVERALL LENGTH
  • 3/16 INCH BLADE WIDTH
  • 3/16 BLADE WIDTH - FRACTIONAL
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.06 LB
  • BLADE SIZE - FRACTIONAL J721/4S2
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Chisels
Product Number J721/4S2
Product Name CHISEL
Unlock Full Specs
to access all available technical data

Similar Products