Proto® Industrial Tools CHISEL J86A7/16X12S2

Description
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1/2 INCH BLADE WIDTH 1/2 BLADE WIDTH - FRACTIONAL 7/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.51 LB BLADE SIZE - FRACTIONAL J86A7/16X12S2
Datasheet
Description
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1/2 INCH BLADE WIDTH 1/2 BLADE WIDTH - FRACTIONAL 7/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.51 LB BLADE SIZE - FRACTIONAL J86A7/16X12S2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COLD, CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 12 INCH OVERALL LENGTH 1/2 INCH BLADE WIDTH 1/2 BLADE WIDTH - FRACTIONAL 7/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.51 LB BLADE SIZE - FRACTIONAL J86A7/16X12S2
  • COLD, CUTTING TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 12 INCH OVERALL LENGTH
  • 1/2 INCH BLADE WIDTH
  • 1/2 BLADE WIDTH - FRACTIONAL
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.51 LB
  • BLADE SIZE - FRACTIONAL J86A7/16X12S2
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Chisels
Product Number J86A7/16X12S2
Product Name CHISEL
Unlock Full Specs
to access all available technical data

Similar Products