Description
COLD, CUTTING TYPE
S2 STEEL MATERIAL
BLACK OXIDE FINISH
4 7/8 INCH OVERALL LENGTH
1/4 INCH BLADE WIDTH
1/4 BLADE WIDTH - FRACTIONAL
3/16 INCH SHANK SIZE
HEAT TREATED PROCESS
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.410
WEIGHT 0.04 LB
BLADE SIZE - FRACTIONAL J86A3/16S2