Description
HAND GROUND CUTTING EDGE TYPE
BLACK OXIDE HARDENED STEEL MATERIAL
5 PIECE(S)
1.17 POUND WEIGHT
5-1/8 INCH LENGTH X 1/4 INCH WIDTH, 5-3/8 INCH LENGTH X 5/16 INCH WIDTH, 5-9/16 INCH LENGTH X 3/8 INCH WIDTH, 6 INCH LENGTH X 7/16 INCH WIDTH, 6-3/4 INCH LENGTH X 1/2 INCH WIDTH COLD CHISEL SET CONTENT