Description
COLD, CUTTING TYPE
S2 STEEL MATERIAL
BLACK OXIDE FINISH
8 1/4 INCH OVERALL LENGTH
1 3/16 INCH BLADE WIDTH
1 3/16 BLADE WIDTH - FRACTIONAL
1 INCH SHANK SIZE
HEAT TREATED PROCESS
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.410
WEIGHT 1.56 LB