Milwaukee Electric Tool Corporation Chisel 48-62-4082

Description
SCALING, SLOTTING TYPE HIGH GRADE STEEL MATERIAL 12 INCH OVERALL LENGTH 1-1/2 INCH BLADE WIDTH 18 MM SHANK SIZE FORGED PROCESS SHANK TYPE SDS-MAX SLOTTED USED ON DEMOLITION HAMMER
Datasheet
Description
SCALING, SLOTTING TYPE HIGH GRADE STEEL MATERIAL 12 INCH OVERALL LENGTH 1-1/2 INCH BLADE WIDTH 18 MM SHANK SIZE FORGED PROCESS SHANK TYPE SDS-MAX SLOTTED USED ON DEMOLITION HAMMER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCALING, SLOTTING TYPE HIGH GRADE STEEL MATERIAL 12 INCH OVERALL LENGTH 1-1/2 INCH BLADE WIDTH 18 MM SHANK SIZE FORGED PROCESS SHANK TYPE SDS-MAX SLOTTED USED ON DEMOLITION HAMMER
  • SCALING, SLOTTING TYPE
  • HIGH GRADE STEEL MATERIAL
  • 12 INCH OVERALL LENGTH
  • 1-1/2 INCH BLADE WIDTH
  • 18 MM SHANK SIZE
  • FORGED PROCESS
  • SHANK TYPE SDS-MAX SLOTTED
  • USED ON DEMOLITION HAMMER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Chisels
Product Number 48-62-4082
Product Name Chisel
Unlock Full Specs
to access all available technical data

Similar Products

Chisel - C-32 - Snap-on Industrial Brands
Snap-on Industrial Brands
View Details
Standard Duty Air Percussive Needle Scalers - 125 - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
View Details