Description
CUTTING TYPE
S2 STEEL MATERIAL
BLACK OXIDE FINISH
6 1/2 INCH OVERALL LENGTH
3/8 INCH BLADE WIDTH
3/8 BLADE WIDTH - FRACTIONAL
5/8 INCH SHANK SIZE
HEAT TREATED PROCESS
DIAMOND POINT END SHAPE
PROTO[R] BRAND
APPLICABLE STANDARD ASME B107.410
WEIGHT 0.44 LB
BLADE SIZE - FRACTIONAL J765/8S2