Milwaukee Electric Tool CorporationChisel48-62-2020
Description
COLD TYPE
HIGH GRADE STEEL MATERIAL
12 INCH OVERALL LENGTH
1 INCH BLADE WIDTH
HEX SHANK TYPE
3/4 INCH SHANK SIZE
FORGED PROCESS
FLAT END SHAPE
USED ON DEMOLITION HAMMER
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
COLD TYPE
HIGH GRADE STEEL MATERIAL
12 INCH OVERALL LENGTH
1 INCH BLADE WIDTH
HEX SHANK TYPE
3/4 INCH SHANK SIZE
FORGED PROCESS
FLAT END SHAPE
USED ON DEMOLITION HAMMER
COLD TYPE
HIGH GRADE STEEL MATERIAL
12 INCH OVERALL LENGTH
1 INCH BLADE WIDTH
HEX SHANK TYPE
3/4 INCH SHANK SIZE
FORGED PROCESS
FLAT END SHAPE
USED ON DEMOLITION HAMMER