Proto® Industrial Tools CHISEL J763/8S2

Description
CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 5/8 INCH OVERALL LENGTH 1/4 INCH BLADE WIDTH 1/4 BLADE WIDTH - FRACTIONAL 3/8 INCH SHANK SIZE HEAT TREATED PROCESS DIAMOND POINT END SHAPE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.16 LB BLADE SIZE - FRACTIONAL J763/8S2
Datasheet
Description
CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 5/8 INCH OVERALL LENGTH 1/4 INCH BLADE WIDTH 1/4 BLADE WIDTH - FRACTIONAL 3/8 INCH SHANK SIZE HEAT TREATED PROCESS DIAMOND POINT END SHAPE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.16 LB BLADE SIZE - FRACTIONAL J763/8S2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHISEL - J763/8S2 - Proto® Industrial Tools
New Britain, CT, USA
CHISEL
J763/8S2
CHISEL J763/8S2
CUTTING TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 5/8 INCH OVERALL LENGTH 1/4 INCH BLADE WIDTH 1/4 BLADE WIDTH - FRACTIONAL 3/8 INCH SHANK SIZE HEAT TREATED PROCESS DIAMOND POINT END SHAPE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.16 LB BLADE SIZE - FRACTIONAL J763/8S2
  • CUTTING TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 5/8 INCH OVERALL LENGTH
  • 1/4 INCH BLADE WIDTH
  • 1/4 BLADE WIDTH - FRACTIONAL
  • 3/8 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • DIAMOND POINT END SHAPE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.16 LB
  • BLADE SIZE - FRACTIONAL J763/8S2
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Chisels
Product Number J763/8S2
Product Name CHISEL
Unlock Full Specs
to access all available technical data

Similar Products