Milwaukee Electric Tool CorporationChisel48-62-4079
Description
COLD, SLOTTING TYPE
HIGH GRADE STEEL MATERIAL
12 INCH OVERALL LENGTH
1 INCH BLADE WIDTH
18 MM SHANK SIZE
FORGED PROCESS
FLAT END SHAPE
SHANK TYPE SDS-MAX SLOTTED
USED ON DEMOLITION HAMMER
Milwaukee Electric Tool Corporation
Done
Datasheet
Description
COLD, SLOTTING TYPE
HIGH GRADE STEEL MATERIAL
12 INCH OVERALL LENGTH
1 INCH BLADE WIDTH
18 MM SHANK SIZE
FORGED PROCESS
FLAT END SHAPE
SHANK TYPE SDS-MAX SLOTTED
USED ON DEMOLITION HAMMER
COLD, SLOTTING TYPE
HIGH GRADE STEEL MATERIAL
12 INCH OVERALL LENGTH
1 INCH BLADE WIDTH
18 MM SHANK SIZE
FORGED PROCESS
FLAT END SHAPE
SHANK TYPE SDS-MAX SLOTTED
USED ON DEMOLITION HAMMER