Proto® Industrial Tools DRIFT PUNCH J507/16S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT SIZE 7/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 STRIKING END DIAMETER 13/32 INCH WEIGHT 0.24 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT SIZE 7/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 STRIKING END DIAMETER 13/32 INCH WEIGHT 0.24 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J507/16S2 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J507/16S2
DRIFT PUNCH J507/16S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT SIZE 7/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 STRIKING END DIAMETER 13/32 INCH WEIGHT 0.24 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 6 INCH OVERALL LENGTH
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 7/32 INCH POINT SIZE
  • 7/32 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • STRIKING END DIAMETER 13/32 INCH
  • WEIGHT 0.24 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J507/16S2
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
Overall Length 4.72 inch (120 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details
Soft-Face Punch - CL-3408-010-SFP - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Blank
Shapes Round
Point Shape Features Flat
View Details
Pin Punch - 4PPL06 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.55 inch (64.69 mm)
Overall Length 6.5 inch (165 mm)
View Details