Proto® Industrial Tools DRIFT PUNCH J503/16S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 1/8 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 1/16 INCH POINT SIZE 1/16 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 STRIKING END DIAMETER 7/32 INCH WEIGHT 0.03 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 1/8 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 1/16 INCH POINT SIZE 1/16 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 STRIKING END DIAMETER 7/32 INCH WEIGHT 0.03 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J503/16S2 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J503/16S2
DRIFT PUNCH J503/16S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 1/8 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 1/16 INCH POINT SIZE 1/16 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 STRIKING END DIAMETER 7/32 INCH WEIGHT 0.03 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 1/8 INCH OVERALL LENGTH
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/16 INCH POINT SIZE
  • 1/16 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • STRIKING END DIAMETER 7/32 INCH
  • WEIGHT 0.03 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J503/16S2
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 8754736 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Drift Punch - J961/2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.2500 inch (6.35 mm)
Shank Diameter 0.5000 inch (12.7 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-28A - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2812 inch (7.14 mm)
View Details