Proto® Industrial Tools PIN PUNCH J49532

Description
TOOL STEEL MATERIAL 5 1/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER 5/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48
Datasheet
Description
TOOL STEEL MATERIAL 5 1/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER 5/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J49532 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J49532
PIN PUNCH J49532
TOOL STEEL MATERIAL 5 1/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER 5/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48
  • TOOL STEEL MATERIAL
  • 5 1/4 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 5/32 INCH POINT DIAMETER
  • 5/32 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49532
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 1.38 inch (35 mm)
View Details
PIN PUNCH - J49116 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.2500 inch (6.35 mm)
Overall Length 3.75 inch (95.25 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-26 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1875 inch (4.76 mm)
View Details