Proto® Industrial Tools PIN PUNCH J49332

Description
TOOL STEEL MATERIAL 4 1/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT DIAMETER 3/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48
Datasheet
Description
TOOL STEEL MATERIAL 4 1/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT DIAMETER 3/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J49332 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J49332
PIN PUNCH J49332
TOOL STEEL MATERIAL 4 1/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT DIAMETER 3/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48
  • TOOL STEEL MATERIAL
  • 4 1/4 INCH OVERALL LENGTH
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 3/32 INCH POINT DIAMETER
  • 3/32 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49332
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2362 inch (6 mm)
Overall Length 5.91 inch (150 mm)
View Details
PIN PUNCH - J48014LS2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.5000 inch (12.7 mm)
Overall Length 8 inch (203 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Center Punch - P-39 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.3125 inch (7.94 mm)
View Details