Proto® Industrial Tools PIN PUNCH J49316S2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 7/16 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER 3/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.1 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 7/16 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER 3/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.1 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J49316S2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J49316S2
PIN PUNCH J49316S2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 7/16 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER 3/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.1 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 7/16 INCH OVERALL LENGTH
  • 3/8 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 3/16 INCH POINT DIAMETER
  • 3/16 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • WEIGHT 0.1 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49316S2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2362 inch (6 mm)
Overall Length 5.91 inch (150 mm)
View Details
Knockout Punch - 53868 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
View Details
109 - Pin punches - 70090008 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3937 inch (10 mm)
View Details
DRIFT PUNCH - J965/16S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.1250 inch (3.17 mm)
Shank Diameter 0.3125 inch (7.94 mm)
View Details