Proto® Industrial Tools CENTER PUNCH J441/4S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 TIP TYPE TAPER WEIGHT 0.06 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 TIP TYPE TAPER WEIGHT 0.06 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CENTER PUNCH - J441/4S2 - Proto® Industrial Tools
New Britain, CT, USA
CENTER PUNCH
J441/4S2
CENTER PUNCH J441/4S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 TIP TYPE TAPER WEIGHT 0.06 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 3/4 INCH OVERALL LENGTH
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • TIP TYPE TAPER
  • WEIGHT 0.06 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J441/4S2
Product Name CENTER PUNCH
Type Center
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 8754733 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
DRIFT PUNCH - J96716HB - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.4375 inch (11.11 mm)
Overall Length 14 inch (356 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-56 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 4.5 inch (114 mm)
View Details