Proto® Industrial Tools PIN PUNCH J49316

Description
TOOL STEEL MATERIAL 5 7/16 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER 3/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48
Datasheet
Description
TOOL STEEL MATERIAL 5 7/16 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER 3/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J49316 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J49316
PIN PUNCH J49316
TOOL STEEL MATERIAL 5 7/16 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER 3/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48
  • TOOL STEEL MATERIAL
  • 5 7/16 INCH OVERALL LENGTH
  • 3/8 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 3/16 INCH POINT DIAMETER
  • 3/16 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49316
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 6261497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0787 to 0.3150 inch (2 to 8 mm)
Overall Length 5.91 inch (150 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Rectangular & Square Punches -  - icotek GmbH
Specs
Shapes Reactangle; Square
Overall Length 1.81 to 4.41 inch (46 to 112 mm)
View Details
Chain Punches Tools - D-2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details