Proto® Industrial Tools PIN PUNCH J49018S2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 3/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT DIAMETER 1/8 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.08 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 3/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT DIAMETER 1/8 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J49018S2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J49018S2
PIN PUNCH J49018S2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 3/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT DIAMETER 1/8 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.08 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 3/4 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/8 INCH POINT DIAMETER
  • 1/8 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • WEIGHT 0.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49018S2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2441 inch (6.2 mm)
Overall Length 5.87 inch (149 mm)
View Details
Punch Set - J96A - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Punch Set
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-52 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.1875 inch (4.76 mm)
Overall Length 3.25 inch (82.55 mm)
View Details