Proto® Industrial Tools Pin Punch J49018

Description
TAPER TYPE TOOL STEEL MATERIAL 4 3/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE 1/8 INCH POINT DIAMETER .125 POINT DIAMETER - DECIMAL 1/8 POINT DIAMETER - FRACTIONAL 3.175 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.08 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
Datasheet
Description
TAPER TYPE TOOL STEEL MATERIAL 4 3/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE 1/8 INCH POINT DIAMETER .125 POINT DIAMETER - DECIMAL 1/8 POINT DIAMETER - FRACTIONAL 3.175 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.08 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J49018 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J49018
Pin Punch J49018
TAPER TYPE TOOL STEEL MATERIAL 4 3/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE 1/8 INCH POINT DIAMETER .125 POINT DIAMETER - DECIMAL 1/8 POINT DIAMETER - FRACTIONAL 3.175 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.08 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
  • TAPER TYPE
  • TOOL STEEL MATERIAL
  • 4 3/4 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • 1/8 INCH POINT DIAMETER
  • .125 POINT DIAMETER - DECIMAL
  • 1/8 POINT DIAMETER - FRACTIONAL
  • 3.175 POINT DIAMETER IN MM
  • PROTO[R] BRAND
  • WEIGHT 0.08 LB
  • POINT DIAMETER - DECIMAL - UOM IN
  • POINT DIAMETER IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49018
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 652406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
Drift Punch - P-28 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2500 inch (6.35 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
PIN PUNCH - J49332 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.2500 inch (6.35 mm)
Overall Length 4.25 inch (108 mm)
View Details