Proto® Industrial Tools PIN PUNCH J49014S2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 6 7/16 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT DIAMETER 1/4 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.16 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 6 7/16 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT DIAMETER 1/4 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.16 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J49014S2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J49014S2
PIN PUNCH J49014S2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 6 7/16 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT DIAMETER 1/4 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.16 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 6 7/16 INCH OVERALL LENGTH
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/4 INCH POINT DIAMETER
  • 1/4 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • WEIGHT 0.16 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49014S2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2520 inch (6.4 mm)
Overall Length 3.94 inch (100 mm)
View Details
Pin Punch - P-10 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.5000 inch (12.7 mm)
Overall Length 7 inch (178 mm)
View Details
Chain Punches Tools - D-2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details