Proto® Industrial Tools Pin Punch J49014

Description
TAPER TYPE TOOL STEEL MATERIAL 6 7/16 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE 1/4 INCH POINT DIAMETER .25 POINT DIAMETER - DECIMAL 1/4 POINT DIAMETER - FRACTIONAL 6.35 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.16 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
Datasheet
Description
TAPER TYPE TOOL STEEL MATERIAL 6 7/16 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE 1/4 INCH POINT DIAMETER .25 POINT DIAMETER - DECIMAL 1/4 POINT DIAMETER - FRACTIONAL 6.35 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.16 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J49014 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J49014
Pin Punch J49014
TAPER TYPE TOOL STEEL MATERIAL 6 7/16 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE 1/4 INCH POINT DIAMETER .25 POINT DIAMETER - DECIMAL 1/4 POINT DIAMETER - FRACTIONAL 6.35 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.16 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
  • TAPER TYPE
  • TOOL STEEL MATERIAL
  • 6 7/16 INCH OVERALL LENGTH
  • 7/16 INCH SHANK SIZE
  • 1/4 INCH POINT DIAMETER
  • .25 POINT DIAMETER - DECIMAL
  • 1/4 POINT DIAMETER - FRACTIONAL
  • 6.35 POINT DIAMETER IN MM
  • PROTO[R] BRAND
  • WEIGHT 0.16 LB
  • POINT DIAMETER - DECIMAL - UOM IN
  • POINT DIAMETER IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49014
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4676623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
Overall Length 4.72 inch (120 mm)
View Details
Punching Tool - 66326 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 18 inch (457 mm)
View Details
108 - Parallel pin punches - 70070006 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3150 inch (8 mm)
View Details
DRIFT PUNCH - J963/4S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.3750 inch (9.52 mm)
Shank Diameter 0.7500 inch (19.05 mm)
View Details