Proto® Industrial Tools Punch Set J48007

Description
PIN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL HEX SHANK TYPE 7 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 1/16 INCH POINT DIA, 3/32 INCH POINT DIA, 1/8 INCH POINT DIA, 5/32 INCH POINT DIA, 3/16 INCH POINT DIA, 7/32 INCH POINT DIA, 1/4 INCH POINT DIA
Datasheet
Description
PIN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL HEX SHANK TYPE 7 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 1/16 INCH POINT DIA, 3/32 INCH POINT DIA, 1/8 INCH POINT DIA, 5/32 INCH POINT DIA, 3/16 INCH POINT DIA, 7/32 INCH POINT DIA, 1/4 INCH POINT DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punch Set - J48007 - Proto® Industrial Tools
New Britain, CT, USA
Punch Set
J48007
Punch Set J48007
PIN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL HEX SHANK TYPE 7 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 1/16 INCH POINT DIA, 3/32 INCH POINT DIA, 1/8 INCH POINT DIA, 5/32 INCH POINT DIA, 3/16 INCH POINT DIA, 7/32 INCH POINT DIA, 1/4 INCH POINT DIA
  • PIN TYPE
  • HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL
  • HEX SHANK TYPE
  • 7 PIECE(S)
  • PROTO[R] BRAND
  • PACKAGING TYPE KIT
  • COATING BLACK OXIDE FINISH
  • SET CONTENTS PIN PUNCH 1/16 INCH POINT DIA, 3/32 INCH POINT DIA, 1/8 INCH POINT DIA, 5/32 INCH POINT DIA, 3/16 INCH POINT DIA, 7/32 INCH POINT DIA, 1/4 INCH POINT DIA
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J48007
Product Name Punch Set
Type Punch Set
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1890 inch (4.8 mm)
Overall Length 3.94 inch (100 mm)
View Details
PIN PUNCH - J49038S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.5000 inch (12.7 mm)
Overall Length 7.5 inch (190 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-18 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.3750 inch (9.52 mm)
View Details