Proto® Industrial Tools PIN PUNCH J49012S2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE HEAT TREATED PROCESS 1/2 INCH POINT DIAMETER 1/2 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.52 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE HEAT TREATED PROCESS 1/2 INCH POINT DIAMETER 1/2 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.52 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J49012S2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J49012S2
PIN PUNCH J49012S2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE HEAT TREATED PROCESS 1/2 INCH POINT DIAMETER 1/2 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.52 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 7 1/2 INCH OVERALL LENGTH
  • 5/8 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/2 INCH POINT DIAMETER
  • 1/2 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • WEIGHT 0.52 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49012S2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 6685755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0984 inch (2.5 mm)
Overall Length 7.28 inch (185 mm)
View Details
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
108 - Parallel pin punches - 70070002 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1181 inch (3 mm)
View Details
PUNCH SET - FA-MOD.CG - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type PUNCH SET
View Details