Proto® Industrial Tools Pin Punch J49012

Description
TAPER TYPE TOOL STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE 1/2 INCH POINT DIAMETER .5 POINT DIAMETER - DECIMAL 1/2 POINT DIAMETER - FRACTIONAL 12.7 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.52 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
Datasheet
Description
TAPER TYPE TOOL STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE 1/2 INCH POINT DIAMETER .5 POINT DIAMETER - DECIMAL 1/2 POINT DIAMETER - FRACTIONAL 12.7 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.52 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J49012 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J49012
Pin Punch J49012
TAPER TYPE TOOL STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE 1/2 INCH POINT DIAMETER .5 POINT DIAMETER - DECIMAL 1/2 POINT DIAMETER - FRACTIONAL 12.7 POINT DIAMETER IN MM PROTO[R] BRAND WEIGHT 0.52 LB POINT DIAMETER - DECIMAL - UOM IN POINT DIAMETER IN MM - UOM MM
  • TAPER TYPE
  • TOOL STEEL MATERIAL
  • 7 1/2 INCH OVERALL LENGTH
  • 5/8 INCH SHANK SIZE
  • 1/2 INCH POINT DIAMETER
  • .5 POINT DIAMETER - DECIMAL
  • 1/2 POINT DIAMETER - FRACTIONAL
  • 12.7 POINT DIAMETER IN MM
  • PROTO[R] BRAND
  • WEIGHT 0.52 LB
  • POINT DIAMETER - DECIMAL - UOM IN
  • POINT DIAMETER IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49012
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1252 inch (3.18 mm)
Overall Length 3.94 inch (100 mm)
View Details
Drift Punch - 5SDL45025 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 18 inch (457 mm)
View Details
108 - Parallel pin punches - 70070013 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1181 inch (3 mm)
View Details
CENTER PUNCH - J445/16S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Shank Diameter 0.3125 inch (7.94 mm)
Overall Length 5 inch (127 mm)
View Details