Proto® Industrial Tools PIN PUNCH J49532S2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER 5/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.08 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER 5/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J49532S2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J49532S2
PIN PUNCH J49532S2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER 5/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.08 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 1/4 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 5/32 INCH POINT DIAMETER
  • 5/32 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • WEIGHT 0.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49532S2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4563640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 to 0.3937 inch (3 to 10 mm)
Overall Length 5.91 inch (150 mm)
View Details
Drift Punch - J965/8 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.3125 inch (7.94 mm)
Shank Diameter 0.6250 inch (15.87 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-58 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.4375 inch (11.11 mm)
Overall Length 5.5 inch (140 mm)
View Details