Proto® Industrial Tools PIN PUNCH J48532LS2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER 5/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.14 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER 5/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.14 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J48532LS2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J48532LS2
PIN PUNCH J48532LS2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER 5/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.14 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 INCH OVERALL LENGTH
  • 3/8 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 5/32 INCH POINT DIAMETER
  • 5/32 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.14 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J48532LS2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3150 inch (8 mm)
Overall Length 3.94 inch (100 mm)
View Details
PIN PUNCH - CT-1453 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 5.03 inch (128 mm)
View Details
Pin Punch - 66325 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 7 inch (178 mm)
Overall Length 7 inch (178 mm)
View Details
2 suppliers