Proto® Industrial Tools Pin Punch J48516

Description
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 6-1/4 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER .3125 POINT DIAMETER - DECIMAL 5/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.43 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 1/2 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet
Description
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 6-1/4 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER .3125 POINT DIAMETER - DECIMAL 5/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.43 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 1/2 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J48516 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J48516
Pin Punch J48516
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 6-1/4 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER .3125 POINT DIAMETER - DECIMAL 5/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.43 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 1/2 INCH POINT DIAMETER - DECIMAL - UOM IN
  • ONE PIECE DESIGN TYPE
  • HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL
  • 6-1/4 INCH OVERALL LENGTH
  • 5/16 INCH POINT DIAMETER
  • .3125 POINT DIAMETER - DECIMAL
  • 5/16 POINT DIAMETER - FRACTIONAL
  • PROTO. BRAND
  • PARABOLIC STRUCK END
  • WEIGHT 0.43 LB
  • PACKAGING QUANTITY 6 PIECES
  • APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2
  • HEAD SIZE 1/2 INCH
  • POINT DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J48516
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.5906 inch (15 mm)
Overall Length 6.06 inch (154 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
108 - Parallel pin punches - 70070002 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1181 inch (3 mm)
View Details
DRIFT PUNCH - J507/16S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.2188 inch (5.56 mm)
Shank Diameter 0.4375 inch (11.11 mm)
View Details