Proto® Industrial Tools PIN PUNCH J48316LS2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER 3/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.15 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER 3/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.15 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J48316LS2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J48316LS2
PIN PUNCH J48316LS2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER 3/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.15 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 INCH OVERALL LENGTH
  • 3/8 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 3/16 INCH POINT DIAMETER
  • 3/16 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.15 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J48316LS2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 545389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 4.72 inch (120 mm)
View Details
Drift Punch - P-26 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1875 inch (4.76 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
PIN PUNCH - J48516LS2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.5000 inch (12.7 mm)
Overall Length 8 inch (203 mm)
View Details