Proto® Industrial Tools CENTER PUNCH J445/16S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 TIP TYPE TAPER WEIGHT 0.09 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 TIP TYPE TAPER WEIGHT 0.09 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CENTER PUNCH - J445/16S2 - Proto® Industrial Tools
New Britain, CT, USA
CENTER PUNCH
J445/16S2
CENTER PUNCH J445/16S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 TIP TYPE TAPER WEIGHT 0.09 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • TIP TYPE TAPER
  • WEIGHT 0.09 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J445/16S2
Product Name CENTER PUNCH
Type Center
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0625 to 0.1562 inch (1.59 to 3.97 mm)
Overall Length 4.13 inch (105 mm)
View Details
Drift Punch - P-64 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Length 0.5000 inch (12.7 mm)
View Details
Chain Punches Tools - D-2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Drift Punch - J501/2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.2500 inch (6.35 mm)
View Details