Proto® Industrial Tools C Clamp J426

Description
EXTRA DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 6 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 6 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 152.4 MAX. JAW CAPACITY IN MM 5400 LB LOAD CAPACITY 4-3/4 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
EXTRA DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 6 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 6 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 152.4 MAX. JAW CAPACITY IN MM 5400 LB LOAD CAPACITY 4-3/4 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J426 - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J426
C Clamp J426
EXTRA DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 6 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 6 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 152.4 MAX. JAW CAPACITY IN MM 5400 LB LOAD CAPACITY 4-3/4 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
  • EXTRA DEEP THROAT TYPE
  • HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH FINISH
  • 0 INCH MIN. JAW CAPACITY
  • 6 INCH MAX. JAW CAPACITY
  • 0 MIN. JAW CAPACITY - DECIMAL
  • 6 MAX. JAW CAPACITY - DECIMAL
  • 0 MIN. JAW CAPACITY - FRACTIONAL
  • 6 MAX. JAW CAPACITY - FRACTIONAL
  • 0 MIN. JAW CAPACITY IN MM
  • 152.4 MAX. JAW CAPACITY IN MM
  • 5400 LB LOAD CAPACITY
  • 4-3/4 INCH THROAT DEPTH
  • PROTO. BRAND
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J426
Product Name C Clamp
Clamp Type C / G Clamp
Toggle Clamp Type EXTRA DEEP THROAT
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Girder Clamp - Bulldog WLL ton 5 Ton -  - Certex UK
Specs
Clamping Force 11023 lbs (4999 kg)
View Details
140 LB CAP Vertical Toggle Clamp with Straight Base & Solid Arm - 70005 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Beam Clamp - P2675 HG - Atkore International
Atkore International
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details