WIDE THROAT TYPE
STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
5/8 INCH MAX. JAW CAPACITY
5/8 MAX. JAW CAPACITY - FRACTIONAL
HOT ROLLED PICKLED OILED PROCESS
ASTM A575/A576/A635/A36/A
570 GRADE 33 MATERIAL SPECIFICATION
250 LB LOAD CAPACITY
3/8 INCH X 1 1/2 INCH SCREW SIZE
SQUARE HEAD SCREW TYPE
250 LOAD CAPACITY IN LB
YES SUPPLIED WITH SCREW
UNISTRUT[R] BRAND
ROD SIZE 3/8 INCH
OVERALL DIMENSION 1 7/8 INCH L X 2 1/16 INCH H
WEIGHT 33 LB PER 100 PIECES
Atkore International
Done
Datasheet
Description
WIDE THROAT TYPE
STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
5/8 INCH MAX. JAW CAPACITY
5/8 MAX. JAW CAPACITY - FRACTIONAL
HOT ROLLED PICKLED OILED PROCESS
ASTM A575/A576/A635/A36/A
570 GRADE 33 MATERIAL SPECIFICATION
250 LB LOAD CAPACITY
3/8 INCH X 1 1/2 INCH SCREW SIZE
SQUARE HEAD SCREW TYPE
250 LOAD CAPACITY IN LB
YES SUPPLIED WITH SCREW
UNISTRUT[R] BRAND
ROD SIZE 3/8 INCH
OVERALL DIMENSION 1 7/8 INCH L X 2 1/16 INCH H
WEIGHT 33 LB PER 100 PIECES
WIDE THROAT TYPE
STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
5/8 INCH MAX. JAW CAPACITY
5/8 MAX. JAW CAPACITY - FRACTIONAL
HOT ROLLED PICKLED OILED PROCESS
ASTM A575/A576/A635/A36/A
570 GRADE 33 MATERIAL SPECIFICATION
250 LB LOAD CAPACITY
3/8 INCH X 1 1/2 INCH SCREW SIZE
SQUARE HEAD SCREW TYPE
250 LOAD CAPACITY IN LB
YES SUPPLIED WITH SCREW
UNISTRUT[R] BRAND
ROD SIZE 3/8 INCH
OVERALL DIMENSION 1 7/8 INCH L X 2 1/16 INCH H
WEIGHT 33 LB PER 100 PIECES
WIDE THROAT TYPE
STEEL MATERIAL
HOT DIPPED GALVANIZED FINISH
5/8 INCH MAX. JAW CAPACITY
5/8 MAX. JAW CAPACITY - FRACTIONAL
HOT ROLLED PICKLED OILED PROCESS
ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION