Proto® Industrial Tools CENTER PUNCH J411/4S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.05 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.05 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CENTER PUNCH - J411/4S2 - Proto® Industrial Tools
New Britain, CT, USA
CENTER PUNCH
J411/4S2
CENTER PUNCH J411/4S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.05 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 3/4 INCH OVERALL LENGTH
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.05 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J411/4S2
Product Name CENTER PUNCH
Type Center
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2441 inch (6.2 mm)
Overall Length 5.87 inch (149 mm)
View Details
PIN PUNCH - J49018S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.3125 inch (7.94 mm)
Overall Length 4.75 inch (121 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-57 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 5 inch (127 mm)
View Details