Proto® Industrial Tools CENTER PUNCH J411/2S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 5/8 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.29 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 5/8 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.29 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CENTER PUNCH - J411/2S2 - Proto® Industrial Tools
New Britain, CT, USA
CENTER PUNCH
J411/2S2
CENTER PUNCH J411/2S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 5/8 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.29 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 5/8 INCH OVERALL LENGTH
  • 1/2 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.29 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J411/2S2
Product Name CENTER PUNCH
Type Center
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 1778734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
Pin Punch - P-6 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.3125 inch (7.94 mm)
Overall Length 5.5 inch (140 mm)
View Details
Chain Punches Tools - D-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Drift Punch - J507/16 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.2188 inch (5.56 mm)
View Details