Proto® Industrial Tools PIPE/TUBE CUTTER J350

Description
1/8 INCH MIN. CAPACITY 1 1/8 INCH MAX. CAPACITY 1/8 MIN. CAPACITY - FRACTIONAL 1 1/8 MAX. CAPACITY - FRACTIONAL METAL TUBE CUT MATERIAL ALLOY STEEL BLADE MATERIAL HEAT TREATED PROCESS PROTO[R] BRAND WITH LARGE SCREW KNOB FEATURES SPECIAL ROLLER, HEAVY DUTY SCREW MOUNTED IN DURABLE STEEL FRAME WEIGHT 0.82 LB
Datasheet
Description
1/8 INCH MIN. CAPACITY 1 1/8 INCH MAX. CAPACITY 1/8 MIN. CAPACITY - FRACTIONAL 1 1/8 MAX. CAPACITY - FRACTIONAL METAL TUBE CUT MATERIAL ALLOY STEEL BLADE MATERIAL HEAT TREATED PROCESS PROTO[R] BRAND WITH LARGE SCREW KNOB FEATURES SPECIAL ROLLER, HEAVY DUTY SCREW MOUNTED IN DURABLE STEEL FRAME WEIGHT 0.82 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIPE/TUBE CUTTER - J350 - Proto® Industrial Tools
New Britain, CT, USA
PIPE/TUBE CUTTER
J350
PIPE/TUBE CUTTER J350
1/8 INCH MIN. CAPACITY 1 1/8 INCH MAX. CAPACITY 1/8 MIN. CAPACITY - FRACTIONAL 1 1/8 MAX. CAPACITY - FRACTIONAL METAL TUBE CUT MATERIAL ALLOY STEEL BLADE MATERIAL HEAT TREATED PROCESS PROTO[R] BRAND WITH LARGE SCREW KNOB FEATURES SPECIAL ROLLER, HEAVY DUTY SCREW MOUNTED IN DURABLE STEEL FRAME WEIGHT 0.82 LB
  • 1/8 INCH MIN. CAPACITY
  • 1 1/8 INCH MAX. CAPACITY
  • 1/8 MIN. CAPACITY - FRACTIONAL
  • 1 1/8 MAX. CAPACITY - FRACTIONAL
  • METAL TUBE CUT MATERIAL
  • ALLOY STEEL BLADE MATERIAL
  • HEAT TREATED PROCESS
  • PROTO[R] BRAND
  • WITH LARGE SCREW KNOB
  • FEATURES SPECIAL ROLLER, HEAVY DUTY SCREW MOUNTED IN DURABLE STEEL FRAME
  • WEIGHT 0.82 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pipe and Tube Cutters
Product Number J350
Product Name PIPE/TUBE CUTTER
Tubing / Pipe Material Steel; METAL TUBE
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 2758729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Steel; Stainless Steel
View Details
Tubing cutter - PAN-V0S-12 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.4724 inch (12 mm)
Tool Weight 0.0514 lbs (0.0233 kg)
Power Manual Tools
View Details
PIPE/TUBE CUTTER - J263XL - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Tubing / Pipe Material Aluminum; Copper; Stainless Steel; Steel
View Details