J263XL -- PIPE/TUBE CUTTER
Proto® Industrial Tools
PIPE/TUBE CUTTER
J263XL
Description
13-WHEEL TYPE
9 27/32 INCH OVERALL LENGTH
STEEL, COPPER, ALUMINUM, STAINLESS STEEL CUT MATERIAL
ALLOY STEEL BLADE MATERIAL
PROTO[R] BRAND
APPLICATION PLUMBING, HEATING
JAW WIDTH 1 3/32 INCH
WEIGHT 1.76 LB
Description
13-WHEEL TYPE
9 27/32 INCH OVERALL LENGTH
STEEL, COPPER, ALUMINUM, STAINLESS STEEL CUT MATERIAL
ALLOY STEEL BLADE MATERIAL
PROTO[R] BRAND
APPLICATION PLUMBING, HEATING
JAW WIDTH 1 3/32 INCH
WEIGHT 1.76 LB
Datasheet
Suppliers
13-WHEEL TYPE
9 27/32 INCH OVERALL LENGTH
STEEL, COPPER, ALUMINUM, STAINLESS STEEL CUT MATERIAL
ALLOY STEEL BLADE MATERIAL
PROTO[R] BRAND
APPLICATION PLUMBING, HEATING
JAW WIDTH 1 3/32 INCH
WEIGHT 1.76 LB
- 13-WHEEL TYPE
- 9 27/32 INCH OVERALL LENGTH
- STEEL, COPPER, ALUMINUM, STAINLESS STEEL CUT MATERIAL
- ALLOY STEEL BLADE MATERIAL
- PROTO[R] BRAND
- APPLICATION PLUMBING, HEATING
- JAW WIDTH 1 3/32 INCH
- WEIGHT 1.76 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe and Tube Cutters |
|
Product Number
|
J263XL |
|
Product Name
|
PIPE/TUBE CUTTER |
|
Tubing / Pipe Material
|
Aluminum; Copper; Stainless Steel; Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Tubing / Pipe Material
Polymer / Plastic; Plastic
Tubing / Pipe Diameter
0.9843 inch (25 mm)
View Details
Tubing / Pipe Diameter
0.2362 inch (6 mm)
Tool Weight
0.0494 lbs (0.0224 kg)
Power
Manual Tools
View Details
Tubing / Pipe Material
Aluminum; Copper; Stainless Steel; Steel; Polymer / Plastic
View Details