J294WRXL -- LOCKING CLAMP
Proto® Industrial Tools
LOCKING CLAMP
J294WRXL
Description
CURVED JAW TYPE
7 15/32 INCH
ALLOY STEEL JAW MATERIAL
PROTO[R] BRAND
JAW WIDTH 11/32 INCH
WEIGHT 0.82 LB
WITH WIRE CUTTER
Description
CURVED JAW TYPE
7 15/32 INCH
ALLOY STEEL JAW MATERIAL
PROTO[R] BRAND
JAW WIDTH 11/32 INCH
WEIGHT 0.82 LB
WITH WIRE CUTTER
Datasheet
Suppliers
CURVED JAW TYPE
7 15/32 INCH
ALLOY STEEL JAW MATERIAL
PROTO[R] BRAND
JAW WIDTH 11/32 INCH
WEIGHT 0.82 LB
WITH WIRE CUTTER
- CURVED JAW TYPE
- 7 15/32 INCH
- ALLOY STEEL JAW MATERIAL
- PROTO[R] BRAND
- JAW WIDTH 11/32 INCH
- WEIGHT 0.82 LB
- WITH WIRE CUTTER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Clamps |
|
Product Number
|
J294WRXL |
|
Product Name
|
LOCKING CLAMP |
|
Clamp Type
|
LOCKING CLAMP
|
Unlock Full Specs
to access all available technical data
Similar Products
Toggle Clamp Type
Cam Action
Clamping Force
3820 lbs (1732 kg)
View Details
Clamp Type
Screw clamp
Capacity / Jaw Opening
11.81 inch (300 mm)
View Details
Clamp Type
C / G Clamp
Toggle Clamp Type
DEEP THROAT
Body Material
Steel
View Details