Jergens, Inc. HDC4400PL Heavy Duty Cam Push Clamps 72415

Description
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Force: 3,820 lbs Nominal Holding Force: 4,500 lbs Weight: 1.7 lbs Supplied complete with set screw, nuts, mounting base, & locknuts Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet
Description
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Force: 3,820 lbs Nominal Holding Force: 4,500 lbs Weight: 1.7 lbs Supplied complete with set screw, nuts, mounting base, & locknuts Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDC4400PL Heavy Duty Cam Push Clamps - 72415 - Jergens, Inc.
Cleveland, OH, United States
HDC4400PL Heavy Duty Cam Push Clamps
72415
HDC4400PL Heavy Duty Cam Push Clamps 72415
Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping. Features, Benefits, & Product Specifications: Operating Clamping Force: 3,820 lbs Nominal Holding Force: 4,500 lbs Weight: 1.7 lbs Supplied complete with set screw, nuts, mounting base, & locknuts Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov

Jergens Magna Force Heavy Duty Cam Clamps are a unique, patented range of manually operated cam clamps with advantages over hydraulic automated clamping systems. Each model features a patented rugged build quality ideal for machine shops. They offer significant cost benefits over strap clamps in repetitive machining and are a fraction of the cost of hydraulic system clamping.


Features, Benefits, & Product Specifications:

  • Operating Clamping Force: 3,820 lbs
  • Nominal Holding Force: 4,500 lbs
  • Weight: 1.7 lbs
  • Supplied complete with set screw, nuts, mounting base, & locknuts

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 72415
Product Name HDC4400PL Heavy Duty Cam Push Clamps
Toggle Clamp Type Cam Action
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Torque Toggle Screws - 31102 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
HDP2600 Heavy Duty Long Handle Push-Pull Clamp - 72202 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 2643 lbs (1199 kg)
View Details
HDC675 Heavy Duty Cam Swing Clamps - 72406 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 674 lbs (306 kg)
View Details
1,550 LB CAP Straight Line Action Toggle Clamps - 70126 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 1.55 lbs (0.7035 kg)
View Details