J286LNXL -- LOCKING CLAMP
Proto® Industrial Tools
LOCKING CLAMP
J286LNXL
Description
CURVED/LONG SLIM JAW TYPE
6 29/32 INCH
ENGINE APPLICATION
ALLOY STEEL JAW MATERIAL
PROTO[R] BRAND
JAW WIDTH 5/16 INCH
WEIGHT 0.42 LB
Description
CURVED/LONG SLIM JAW TYPE
6 29/32 INCH
ENGINE APPLICATION
ALLOY STEEL JAW MATERIAL
PROTO[R] BRAND
JAW WIDTH 5/16 INCH
WEIGHT 0.42 LB
Datasheet
Suppliers
CURVED/LONG SLIM JAW TYPE
6 29/32 INCH
ENGINE APPLICATION
ALLOY STEEL JAW MATERIAL
PROTO[R] BRAND
JAW WIDTH 5/16 INCH
WEIGHT 0.42 LB
- CURVED/LONG SLIM JAW TYPE
- 6 29/32 INCH
- ENGINE APPLICATION
- ALLOY STEEL JAW MATERIAL
- PROTO[R] BRAND
- JAW WIDTH 5/16 INCH
- WEIGHT 0.42 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Clamps |
|
Product Number
|
J286LNXL |
|
Product Name
|
LOCKING CLAMP |
|
Clamp Type
|
LOCKING CLAMP
|
Unlock Full Specs
to access all available technical data
Similar Products
Clamp Type
Toggle Clamp
Toggle Clamp Type
Vertical
Body Material
Steel; Low Carbon Steel, Zinc Plated
View Details
Body Material
Steel; Alloy steel.
Clamping Width
0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force
6614 lbs (2999 kg)
View Details
Clamp Type
LOCKING CLAMP
Toggle Clamp Type
FLAT JAW
Body Material
Steel
View Details